Res Metal Strip 3637 1.2m Ohm 1% 3W 75ppm/C Molded SMD T/R Product overview: WSL36371L200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36371L200FEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 903408-WSL36371L200F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 1.2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 3637
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
1.2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.0012 OHM 1% 3W 3637
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WSL36371L200FEA | 903408-WSL36371L200FEA | WSL36371L200FEA-ND | WSL36371L200FEA |
| Product Name | SMD 3W Resistor | Chip Resistor - Surface Mount - WSL36371L200FEA | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 0.0012 ohms | 0.0012 ohms | 1.20E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | |||
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | |
| Configuration | Single Resistor |