Res Metal Strip 3637 1m Ohm 1% 3W ¦75ppm/¦C SMD T/R
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.001 OHM 1% 3W 3637 Product overview: WSL36371L000FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36371L000FEB can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Dale
Category: Resistors -Chip Resistor - Surface Mount
Series: WSL
Package: Tape & Reel (TR)
Package / Case: Nonstandard
Operating Temperature: -65°C ~ 170°C
Size / Dimension: 0.360" L x 0.370" W (9.14mm x 9.40mm)
Height - Seated (Max): 0.035" (0.89mm)
Composition: Metal Element
Product Status: Active
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSL36371L000FEB | WSL36371L000FEB-ND | 52-WSL36371L000FEB | |
| Product Name | Res Metal Strip 3637 1m Ohm 1% 3W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount | 0.001 OHM 3W Resistor | Resistors -Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Nonstandard | Nonstandard | |
| Tolerance | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | ||
| Power Rating | 3 watts | 3 watts | ||
| Configuration | Single Resistor |