Vishay Precision Group SMD 3W Resistor WSL36371L000FEA

Description
SMD Current Sense Resistor, 3W, 1mR, 1%, 4-Term, 3637 Product overview: WSL36371L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36371L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Current Sense Resistor, 3W, 1mR, 1%, 4-Term, 3637 Product overview: WSL36371L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36371L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3W Resistor - 52-WSL36371L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-WSL36371L000FEA
SMD 3W Resistor 52-WSL36371L000FEA
SMD Current Sense Resistor, 3W, 1mR, 1%, 4-Term, 3637 Product overview: WSL36371L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36371L000FEA can be used for catalog matching and distributor lookup.

SMD Current Sense Resistor, 3W, 1mR, 1%, 4-Term, 3637 Product overview: WSL36371L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL36371L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Vishay/DaleCurrent Sense Resistors - SMD 3watts .001ohms 1% 4-Terminal Learn More - WSL36371L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 3watts .001ohms 1% 4-Terminal Learn More
WSL36371L000FEA
Vishay/DaleCurrent Sense Resistors - SMD 3watts .001ohms 1% 4-Terminal Learn More WSL36371L000FEA
Vishay/DaleCurrent Sense Resistors - SMD 3watts .001ohms 1% 4-Terminal Learn More

Vishay/DaleCurrent Sense Resistors - SMD 3watts .001ohms 1% 4-Terminal Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-10091-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10091-6-ND
Chip Resistor - Surface Mount 541-10091-6-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10091-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10091-1-ND
Chip Resistor - Surface Mount 541-10091-1-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10091-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10091-2-ND
Chip Resistor - Surface Mount 541-10091-2-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL36371L000FEA - 811018-WSL36371L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL36371L000FEA
811018-WSL36371L000FEA
Chip Resistor - Surface Mount - WSL36371L000FEA 811018-WSL36371L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 811018-WSL36371L000F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 3W Composition: Metal Element Number of Terminations: 4 Resistance: 1 mOhms Supplier Device Package: 3637 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.360" L x 0.370" W (9.14mm x 9.40mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 811018-WSL36371L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 4
Resistance: 1 mOhms
Supplier Device Package: 3637
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.360" L x 0.370" W (9.14mm x 9.40mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Res, 0R001, 3W, 3637, Metal Strip; Resistance Vishay - 08AJ1786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 3W, 3637, Metal Strip; Resistance Vishay
08AJ1786
Res, 0R001, 3W, 3637, Metal Strip; Resistance Vishay 08AJ1786
RES, 0R001, 3W, 3637, METAL STRIP; Resistance:0.001ohm; Product Range:WSL3637 Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:9.14mm RoHS Compliant: Yes

RES, 0R001, 3W, 3637, METAL STRIP; Resistance:0.001ohm; Product Range:WSL3637 Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:9.14mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R001, 3W, 3637, Metal Strip; Resistance Vishay - 46P3685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 3W, 3637, Metal Strip; Resistance Vishay
46P3685
Res, 0R001, 3W, 3637, Metal Strip; Resistance Vishay 46P3685
RES, 0R001, 3W, 3637, METAL STRIP; Resistance:0.001ohm; Product Range:WSL3637 Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:9.14mm RoHS Compliant: Yes

RES, 0R001, 3W, 3637, METAL STRIP; Resistance:0.001ohm; Product Range:WSL3637 Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:9.14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL36371L000FEA WSL36371L000FEA 541-10091-6-ND 811018-WSL36371L000FEA 08AJ1786
Product Name SMD 3W Resistor Vishay/DaleCurrent Sense Resistors - SMD 3watts .001ohms 1% 4-Terminal Learn More Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL36371L000FEA Res, 0R001, 3W, 3637, Metal Strip; Resistance Vishay
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard 3637 [9194 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details