Vishay Intertechnology, Inc. Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R WSL36371L000DTB

Description
Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R - WSL36371L000DTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
WSL36371L000DTB
Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R WSL36371L000DTB
Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL36371L000DTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36371L000DTB-ND
Chip Resistor - Surface Mount WSL36371L000DTB-ND
1 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL36371L000DTB WSL36371L000DTB-ND
Product Name Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details