Vishay Intertechnology, Inc. Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R WSL36371L000DEB

Description
Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R - WSL36371L000DEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R
WSL36371L000DEB
Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R WSL36371L000DEB
Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R

Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL36371L000DEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL36371L000DEB-ND
Chip Resistor - Surface Mount WSL36371L000DEB-ND
1 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±0.5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL36371L000DEB WSL36371L000DEB-ND
Product Name Res Metal Strip 3637 1m Ohm 0.5% 3W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP2R4GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - RL73K2ER12JTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details