Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2816R0820JEK

Description
82 mOhms ±5% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
82 mOhms ±5% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2816R0820JEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2816R0820JEK-ND
Chip Resistor - Surface Mount WSL2816R0820JEK-ND
82 mOhms ±5% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

82 mOhms ±5% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2816 82m Ohm 5% 2W ¦75ppm/¦C SMD Bulk - WSL2816R0820JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2816 82m Ohm 5% 2W ¦75ppm/¦C SMD Bulk
WSL2816R0820JEK
Res Metal Strip 2816 82m Ohm 5% 2W ¦75ppm/¦C SMD Bulk WSL2816R0820JEK
Res Metal Strip 2816 82m Ohm 5% 2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2816 82m Ohm 5% 2W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2816R0820JEK-ND WSL2816R0820JEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 2816 82m Ohm 5% 2W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED20L0FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details