Vishay Intertechnology, Inc. RES .082 OHM 2W 1% 2816 SMD WSL2816R0820FEA

Description
RES .082ohm 2W 1% 2816 SMD
Request a Quote
Description
RES .082ohm 2W 1% 2816 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .082 OHM 2W 1% 2816 SMD - WSL2816R0820FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .082 OHM 2W 1% 2816 SMD
WSL2816R0820FEA
RES .082 OHM 2W 1% 2816 SMD WSL2816R0820FEA
RES .082ohm 2W 1% 2816 SMD

RES .082ohm 2W 1% 2816 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2816R0820FEA
Product Name RES .082 OHM 2W 1% 2816 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details