Vishay Precision Group Resistance Vishay WSL2816R0800FEH.

Description
Resistance:80mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2816 [7140 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Datasheet
Description
Resistance:80mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2816 [7140 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 61AC2669 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
61AC2669
Resistance Vishay 61AC2669
Resistance:80mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2816 [7140 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Resistance:80mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2816 [7140 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61AC2669
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2816 [7140 Metric]
Resistance Range 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details