Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts .08ohms 1% Learn More WSL2816R0800FEB

Description
Current Sense Resistors - SMD 2watts .08ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .08ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .08ohms 1% Learn More - WSL2816R0800FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .08ohms 1% Learn More
WSL2816R0800FEB
Current Sense Resistors - SMD 2watts .08ohms 1% Learn More WSL2816R0800FEB
Current Sense Resistors - SMD 2watts .08ohms 1% Learn More

Current Sense Resistors - SMD 2watts .08ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2816R0800FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2816R0800FEB-ND
Chip Resistor - Surface Mount WSL2816R0800FEB-ND
80 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2816R0800FEB WSL2816R0800FEB-ND
Product Name Current Sense Resistors - SMD 2watts .08ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0800 ohms 0.0800 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Resistors - SMD RL73N 1J R10 5% 5K RL - RL73N1JR10JTD - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details