Resistance:75mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2816 [7140 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 61AC2668 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2816 [7140 Metric] |
| Resistance Range | 0.0750 ohms |