Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts .07ohms 1% WSL2816R0700FEH

Description
Current Sense Resistors - SMD 2watts .07ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .07ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .07ohms 1% - WSL2816R0700FEH - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .07ohms 1%
WSL2816R0700FEH
Current Sense Resistors - SMD 2watts .07ohms 1% WSL2816R0700FEH
Current Sense Resistors - SMD 2watts .07ohms 1%

Current Sense Resistors - SMD 2watts .07ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSLK-.07TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.07TR-ND
Chip Resistor - Surface Mount WSLK-.07TR-ND
70 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2816R0700FEH - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2816R0700FEH
Chip Resistor - Surface Mount WSL2816R0700FEH
RES 0.07 OHM 1% 2W 2816

RES 0.07 OHM 1% 2W 2816

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2816R0700FEH WSLK-.07TR-ND WSL2816R0700FEH
Product Name Current Sense Resistors - SMD 2watts .07ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0700 ohms 0.0700 ohms 0.0700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details