Vishay Intertechnology, Inc. RES .068 OHM 2W 1% 2816 SMD WSL2816R0680FEA

Description
RES .068ohm 2W 1% 2816 SMD
Request a Quote
Description
RES .068ohm 2W 1% 2816 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .068 OHM 2W 1% 2816 SMD - WSL2816R0680FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .068 OHM 2W 1% 2816 SMD
WSL2816R0680FEA
RES .068 OHM 2W 1% 2816 SMD WSL2816R0680FEA
RES .068ohm 2W 1% 2816 SMD

RES .068ohm 2W 1% 2816 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2816R0680FEA
Product Name RES .068 OHM 2W 1% 2816 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers