Vishay Precision Group Vishay/DaleCurrent Sense Resistors - SMD 2watts .05ohms 1% Learn More WSL2816R0500FEK

Description
Vishay/DaleCurrent Sense Resistors - SMD 2watts .05ohms 1% Learn More
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD 2watts .05ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD 2watts .05ohms 1% Learn More - WSL2816R0500FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 2watts .05ohms 1% Learn More
WSL2816R0500FEK
Vishay/DaleCurrent Sense Resistors - SMD 2watts .05ohms 1% Learn More WSL2816R0500FEK
Vishay/DaleCurrent Sense Resistors - SMD 2watts .05ohms 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 2watts .05ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2816R0500FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2816R0500FEK-ND
Chip Resistor - Surface Mount WSL2816R0500FEK-ND
50 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2816R0500FEK WSL2816R0500FEK-ND
Product Name Vishay/DaleCurrent Sense Resistors - SMD 2watts .05ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details