Vishay Intertechnology, Inc. SMD 2 W 0.05 ohm Resistor WSL2816R0500FEH

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.05 ohm, SURFACE MOUNT, 2816, CHIP, GREEN Product overview: WSL2816R0500FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.05 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.05 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0500FEH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.05 ohm, SURFACE MOUNT, 2816, CHIP, GREEN Product overview: WSL2816R0500FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.05 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.05 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0500FEH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 W 0.05 ohm Resistor - 52-WSL2816R0500FEH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.05 ohm Resistor
52-WSL2816R0500FEH
SMD 2 W 0.05 ohm Resistor 52-WSL2816R0500FEH
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.05 ohm, SURFACE MOUNT, 2816, CHIP, GREEN Product overview: WSL2816R0500FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.05 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.05 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0500FEH can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.05 ohm, SURFACE MOUNT, 2816, CHIP, GREEN Product overview: WSL2816R0500FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.05 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.05 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0500FEH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLK-.05DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.05DKR-ND
Chip Resistor - Surface Mount WSLK-.05DKR-ND
50 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLK-.05CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.05CT-ND
Chip Resistor - Surface Mount WSLK-.05CT-ND
50 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLK-.05TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.05TR-ND
Chip Resistor - Surface Mount WSLK-.05TR-ND
50 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .05 OHM 2W 1% 2816 SMD - WSL2816R0500FEH - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .05 OHM 2W 1% 2816 SMD
WSL2816R0500FEH
RES .05 OHM 2W 1% 2816 SMD WSL2816R0500FEH
RES .05ohm 2W 1% 2816 SMD

RES .05ohm 2W 1% 2816 SMD

Supplier's Site
Res, 0R05, 2W, 2816, Metal Strip; Resistance Vishay - 64W8177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 2W, 2816, Metal Strip; Resistance Vishay
64W8177
Res, 0R05, 2W, 2816, Metal Strip; Resistance Vishay 64W8177
RES, 0R05, 2W, 2816, METAL STRIP; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2816 [7142 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R05, 2W, 2816, METAL STRIP; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2816 [7142 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R05, 2W, 2816, Metal Strip; Resistance Vishay - 08AJ1784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 2W, 2816, Metal Strip; Resistance Vishay
08AJ1784
Res, 0R05, 2W, 2816, Metal Strip; Resistance Vishay 08AJ1784
RES, 0R05, 2W, 2816, METAL STRIP; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2816 [7142 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R05, 2W, 2816, METAL STRIP; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2816 [7142 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSL2816R0500FEH WSLK-.05DKR-ND WSL2816R0500FEH 64W8177
Product Name SMD 2 W 0.05 ohm Resistor Chip Resistor - Surface Mount RES .05 OHM 2W 1% 2816 SMD Res, 0R05, 2W, 2816, Metal Strip; Resistance Vishay
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2567793P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 0.0051 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details