Vishay Precision Group Resistance Vishay WSL2816R0500FEH.

Description
Resistance:50mohm; Product Range:WSL Series; Resistor Case / Package:2816 [7140 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Description
Resistance:50mohm; Product Range:WSL Series; Resistor Case / Package:2816 [7140 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 26AC5241 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
26AC5241
Resistance Vishay 26AC5241
Resistance:50mohm; Product Range:WSL Series; Resistor Case / Package:2816 [7140 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Resistance:50mohm; Product Range:WSL Series; Resistor Case / Package:2816 [7140 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AC5241
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 2816 [7140 Metric]
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details