Vishay Intertechnology, Inc. RES .05 OHM 2W 1% 2816 SMD WSL2816R0500FEA

Description
RES .05ohm 2W 1% 2816 SMD
Request a Quote
Description
RES .05ohm 2W 1% 2816 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .05 OHM 2W 1% 2816 SMD - WSL2816R0500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .05 OHM 2W 1% 2816 SMD
WSL2816R0500FEA
RES .05 OHM 2W 1% 2816 SMD WSL2816R0500FEA
RES .05ohm 2W 1% 2816 SMD

RES .05ohm 2W 1% 2816 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2816R0500FEA
Product Name RES .05 OHM 2W 1% 2816 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers