Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104922-WSL2816R0500
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 7.1 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 75 ppm/°C
Composition: Metal Strip
Height: 635 µm
Resistance: 50 mΩ
Power Rating: 2 W
Width: 4.2 mm
Categories: OEM Parts(T-Z)
Case / Package: 2816
Case / Package: 7142
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Lead Free: Yes
Mount: Standard
RoHS: Compliant
Min Operating Temperature: -65 °C
Case Code (Imperial): 2816
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104922-WSL2816R0500FEA |
| Product Name | OEM Parts - OEM Parts (T - Z) - WSL2816R0500FEA |