Vishay Intertechnology, Inc. RES .04 OHM 2W 1% 2816 SMD WSL2816R0400FEH

Description
RES .04ohm 2W 1% 2816 SMD
Request a Quote Datasheet
Description
RES .04ohm 2W 1% 2816 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .04 OHM 2W 1% 2816 SMD - WSL2816R0400FEH - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .04 OHM 2W 1% 2816 SMD
WSL2816R0400FEH
RES .04 OHM 2W 1% 2816 SMD WSL2816R0400FEH
RES .04ohm 2W 1% 2816 SMD

RES .04ohm 2W 1% 2816 SMD

Supplier's Site
0.04 OHM 2W Resistor - 52-WSL2816R0400FEH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.04 OHM 2W Resistor
52-WSL2816R0400FEH
0.04 OHM 2W Resistor 52-WSL2816R0400FEH
RES 0.04 OHM 1% 2W 2816 Product overview: WSL2816R0400FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0400FEH can be used for catalog matching and distributor lookup.

RES 0.04 OHM 1% 2W 2816 Product overview: WSL2816R0400FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0400FEH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1380295-WSL2816R0400FEH - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1380295-WSL2816R0400FEH
Resistors - Chip Resistor - Surface Mount 1380295-WSL2816R0400FEH
Win Source Part Number: 1380295-WSL2816R0400 FEH Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSL Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: Nonstandard Supplier Device Package: 2816 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.280" L x 0.165" W (7.10mm x 4.20mm) Height - Seated (Max): 0.035" (0.89mm) ECCN: EAR99 Temperature Coefficient: ±75ppm/°C Resistance: 40 mOhms Power (Watts): 2W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1380295-WSL2816R0400FEH
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSL
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: Nonstandard
Supplier Device Package: 2816
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.280" L x 0.165" W (7.10mm x 4.20mm)
Height - Seated (Max): 0.035" (0.89mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 40 mOhms
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLK-.04TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.04TR-ND
Chip Resistor - Surface Mount WSLK-.04TR-ND
40 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLK-.04DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.04DKR-ND
Chip Resistor - Surface Mount WSLK-.04DKR-ND
40 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLK-.04CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.04CT-ND
Chip Resistor - Surface Mount WSLK-.04CT-ND
40 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2816R0400FEH 52-WSL2816R0400FEH 1380295-WSL2816R0400FEH WSLK-.04TR-ND
Product Name RES .04 OHM 2W 1% 2816 SMD 0.04 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers