Vishay Intertechnology, Inc. RES .04 OHM 2W 1% 2816 SMD WSL2816R0400FEA

Description
RES .04ohm 2W 1% 2816 SMD
Request a Quote
Description
RES .04ohm 2W 1% 2816 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .04 OHM 2W 1% 2816 SMD - WSL2816R0400FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .04 OHM 2W 1% 2816 SMD
WSL2816R0400FEA
RES .04 OHM 2W 1% 2816 SMD WSL2816R0400FEA
RES .04ohm 2W 1% 2816 SMD

RES .04ohm 2W 1% 2816 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2816R0400FEA
Product Name RES .04 OHM 2W 1% 2816 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details