Vishay Intertechnology, Inc. Current Sensing Resistors 2watt .033ohms 1% WSL2816R0330FEB

Description
Current Sensing Resistors 2watt .033ohms 1%
Request a Quote Datasheet
Description
Current Sensing Resistors 2watt .033ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 2watt .033ohms 1% - WSL2816R0330FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 2watt .033ohms 1%
WSL2816R0330FEB
Current Sensing Resistors 2watt .033ohms 1% WSL2816R0330FEB
Current Sensing Resistors 2watt .033ohms 1%

Current Sensing Resistors 2watt .033ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL2816R0330FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2816R0330FEB-ND
Chip Resistor - Surface Mount WSL2816R0330FEB-ND
33 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2816R0330FEB WSL2816R0330FEB-ND
Product Name Current Sensing Resistors 2watt .033ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details