Vishay Intertechnology, Inc. Res Metal Strip 2816 25m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSL2816R0250FEB

Description
Res Metal Strip 2816 25m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2816 25m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2816 25m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSL2816R0250FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2816 25m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSL2816R0250FEB
Res Metal Strip 2816 25m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSL2816R0250FEB
Res Metal Strip 2816 25m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2816 25m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2816R0250FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2816R0250FEB-ND
Chip Resistor - Surface Mount WSL2816R0250FEB-ND
25 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2816R0250FEB WSL2816R0250FEB-ND
Product Name Res Metal Strip 2816 25m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers