Vishay Intertechnology, Inc. Vishay/DaleCurrent Sense Resistors - SMD 2watt .025ohms .5% WSL2816R0250DEH

Description
Vishay/DaleCurrent Sense Resistors - SMD 2watt .025ohms .5%
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD 2watt .025ohms .5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD 2watt .025ohms .5% - WSL2816R0250DEH - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 2watt .025ohms .5%
WSL2816R0250DEH
Vishay/DaleCurrent Sense Resistors - SMD 2watt .025ohms .5% WSL2816R0250DEH
Vishay/DaleCurrent Sense Resistors - SMD 2watt .025ohms .5%

Vishay/DaleCurrent Sense Resistors - SMD 2watt .025ohms .5%

Supplier's Site
Chip Resistor - Surface Mount - WSL2816R0250DEH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2816R0250DEH-ND
Chip Resistor - Surface Mount WSL2816R0250DEH-ND
25 mOhms ±0.5% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±0.5% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2816R0250DEH WSL2816R0250DEH-ND
Product Name Vishay/DaleCurrent Sense Resistors - SMD 2watt .025ohms .5% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0250 ohms 0.0250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details