Vishay Intertechnology, Inc. SMD 2W Resistor WSL2816R0200FEH

Description
2W 2816 SMD Resistor 20mR 1% Product overview: WSL2816R0200FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0200FEH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2W 2816 SMD Resistor 20mR 1% Product overview: WSL2816R0200FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0200FEH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-WSL2816R0200FEH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-WSL2816R0200FEH
SMD 2W Resistor 52-WSL2816R0200FEH
2W 2816 SMD Resistor 20mR 1% Product overview: WSL2816R0200FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0200FEH can be used for catalog matching and distributor lookup.

2W 2816 SMD Resistor 20mR 1% Product overview: WSL2816R0200FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0200FEH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 2watts .02ohms 1% Learn More - WSL2816R0200FEH - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .02ohms 1% Learn More
WSL2816R0200FEH
Current Sense Resistors - SMD 2watts .02ohms 1% Learn More WSL2816R0200FEH
Current Sense Resistors - SMD 2watts .02ohms 1% Learn More

Current Sense Resistors - SMD 2watts .02ohms 1% Learn More

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2816R0200FEH
903405-WSL2816R0200FEH
Chip Resistor - Surface Mount - WSL2816R0200FEH 903405-WSL2816R0200FEH
Manufacturer: Vishay Win Source Part Number: 903405-WSL2816R0200F EH Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 20 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Nonstandard Package: Reel - TR Categories: Resistors Case / Package: 2816 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLK-.02CT, WSL2816R0200FEA, WSLK-.02TR, WSLK-.02DKR

Manufacturer: Vishay
Win Source Part Number: 903405-WSL2816R0200FEH
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 20 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 2816
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLK-.02CT, WSL2816R0200FEA, WSLK-.02TR, WSLK-.02DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLK-.02CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.02CT-ND
Chip Resistor - Surface Mount WSLK-.02CT-ND
20 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLK-.02TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.02TR-ND
Chip Resistor - Surface Mount WSLK-.02TR-ND
20 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLK-.02DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.02DKR-ND
Chip Resistor - Surface Mount WSLK-.02DKR-ND
20 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES SMD 20 MOHM 1% 2W 2816 - 873-WSL2816R0200FEH - Utmel Electronic Limited
Hong Kong, China
RES SMD 20 MOHM 1% 2W 2816
873-WSL2816R0200FEH
RES SMD 20 MOHM 1% 2W 2816 873-WSL2816R0200FEH
RES SMD 20 MOHM 1% 2W 2816

RES SMD 20 MOHM 1% 2W 2816

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL2816R0200FEH WSL2816R0200FEH 903405-WSL2816R0200FEH WSLK-.02CT-ND 873-WSL2816R0200FEH
Product Name SMD 2W Resistor Current Sense Resistors - SMD 2watts .02ohms 1% Learn More Chip Resistor - Surface Mount - WSL2816R0200FEH Chip Resistor - Surface Mount RES SMD 20 MOHM 1% 2W 2816
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details