Vishay Precision Group RES .02 OHM 2W 1% 2816 SMD WSL2816R0200FEA

Description
RES .02ohm 2W 1% 2816 SMD
Request a Quote
Description
RES .02ohm 2W 1% 2816 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .02 OHM 2W 1% 2816 SMD - WSL2816R0200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .02 OHM 2W 1% 2816 SMD
WSL2816R0200FEA
RES .02 OHM 2W 1% 2816 SMD WSL2816R0200FEA
RES .02ohm 2W 1% 2816 SMD

RES .02ohm 2W 1% 2816 SMD

Supplier's Site
Current Sense Resistor, 0.02 Ohm, 2 W,1%, Full Reel; Resistance Vishay - 83R9052 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 2 W,1%, Full Reel; Resistance Vishay
83R9052
Current Sense Resistor, 0.02 Ohm, 2 W,1%, Full Reel; Resistance Vishay 83R9052
CURRENT SENSE RESISTOR, 0.02 OHM, 2 W,1%, FULL REEL; Resistance:0.02ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:2816 [7140 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 2 W,1%, FULL REEL; Resistance:0.02ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:2816 [7140 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSL2816R0200FEA 83R9052
Product Name RES .02 OHM 2W 1% 2816 SMD Current Sense Resistor, 0.02 Ohm, 2 W,1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2816 [7140 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details