Vishay Intertechnology, Inc. RES .015 OHM 2W 1% 2816 SMD WSL2816R0150FEH

Description
RES .015ohm 2W 1% 2816 SMD
Request a Quote Datasheet
Description
RES .015ohm 2W 1% 2816 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .015 OHM 2W 1% 2816 SMD - WSL2816R0150FEH - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 2W 1% 2816 SMD
WSL2816R0150FEH
RES .015 OHM 2W 1% 2816 SMD WSL2816R0150FEH
RES .015ohm 2W 1% 2816 SMD

RES .015ohm 2W 1% 2816 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1375570-WSL2816R0150FEH - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375570-WSL2816R0150FEH
Resistors - Chip Resistor - Surface Mount 1375570-WSL2816R0150FEH
Win Source Part Number: 1375570-WSL2816R0150 FEH Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSL Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: Nonstandard Supplier Device Package: 2816 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.280" L x 0.165" W (7.10mm x 4.20mm) Height - Seated (Max): 0.035" (0.89mm) ECCN: EAR99 Temperature Coefficient: ±75ppm/°C Resistance: 15 mOhms Power (Watts): 2W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375570-WSL2816R0150FEH
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSL
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: Nonstandard
Supplier Device Package: 2816
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.280" L x 0.165" W (7.10mm x 4.20mm)
Height - Seated (Max): 0.035" (0.89mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 15 mOhms
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
SMD 2 W 0.015 ohm Resistor - 52-WSL2816R0150FEH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.015 ohm Resistor
52-WSL2816R0150FEH
SMD 2 W 0.015 ohm Resistor 52-WSL2816R0150FEH
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.015 ohm, SURFACE MOUNT, 2816, CHIP, GREEN Product overview: WSL2816R0150FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.015 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.015 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0150FEH can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.015 ohm, SURFACE MOUNT, 2816, CHIP, GREEN Product overview: WSL2816R0150FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.015 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.015 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0150FEH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLK-.015TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.015TR-ND
Chip Resistor - Surface Mount WSLK-.015TR-ND
15 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLK-.015DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.015DKR-ND
Chip Resistor - Surface Mount WSLK-.015DKR-ND
15 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLK-.015CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.015CT-ND
Chip Resistor - Surface Mount WSLK-.015CT-ND
15 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2816R0150FEH - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2816R0150FEH
Chip Resistor - Surface Mount WSL2816R0150FEH
RES 0.015 OHM 1% 2W 2816

RES 0.015 OHM 1% 2W 2816

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2816R0150FEH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2816R0150FEH
Resistors - Chip Resistor - Surface Mount WSL2816R0150FEH
RES 0.015 OHM 1% 2W 2816

RES 0.015 OHM 1% 2W 2816

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number WSL2816R0150FEH 1375570-WSL2816R0150FEH 52-WSL2816R0150FEH WSLK-.015TR-ND WSL2816R0150FEH WSL2816R0150FEH
Product Name RES .015 OHM 2W 1% 2816 SMD Resistors - Chip Resistor - Surface Mount SMD 2 W 0.015 ohm Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard Nonstandard
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data