Vishay Intertechnology, Inc. RES .015 OHM 2W 1% 2816 SMD WSL2816R0150FEA

Description
RES .015ohm 2W 1% 2816 SMD
Request a Quote
Description
RES .015ohm 2W 1% 2816 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .015 OHM 2W 1% 2816 SMD - WSL2816R0150FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 2W 1% 2816 SMD
WSL2816R0150FEA
RES .015 OHM 2W 1% 2816 SMD WSL2816R0150FEA
RES .015ohm 2W 1% 2816 SMD

RES .015ohm 2W 1% 2816 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2816R0150FEA
Product Name RES .015 OHM 2W 1% 2816 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details