Vishay Intertechnology, Inc. RES .012 OHM 2W 1% 2816 SMD WSL2816R0120FEH

Description
RES .012ohm 2W 1% 2816 SMD
Request a Quote Datasheet
Description
RES .012ohm 2W 1% 2816 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .012 OHM 2W 1% 2816 SMD - WSL2816R0120FEH - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .012 OHM 2W 1% 2816 SMD
WSL2816R0120FEH
RES .012 OHM 2W 1% 2816 SMD WSL2816R0120FEH
RES .012ohm 2W 1% 2816 SMD

RES .012ohm 2W 1% 2816 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLK-.012TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.012TR-ND
Chip Resistor - Surface Mount WSLK-.012TR-ND
12 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLK-.012DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.012DKR-ND
Chip Resistor - Surface Mount WSLK-.012DKR-ND
12 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLK-.012CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.012CT-ND
Chip Resistor - Surface Mount WSLK-.012CT-ND
12 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2816R0120FEH
799359-WSL2816R0120FEH
Chip Resistor - Surface Mount - WSL2816R0120FEH 799359-WSL2816R0120FEH
Manufacturer: Vishay Dale Win Source Part Number: 799359-WSL2816R0120F EH Series: WSL Packaging: Reel package Operating Temperature Range: -65°C ~ 170°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: 2816 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 2W Resistance (Ohms): 0.012 Composition: Metal Element Number of Terminations: 2 Family Name: WSL Categories: Resistors Dimension: 0.280" L x 0.165" W (7.10mm x 4.20mm) Manufacturer Package: 2816 Height - Seated (Maximum): 0.035" (0.89mm) Alternative Parts (Cross-Reference): WSL2816R0120FEA ; WSL2816R0120FEB; WSL2816R0120DEH; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 799359-WSL2816R0120FEH
Series: WSL
Packaging: Reel package
Operating Temperature Range: -65°C ~ 170°C
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: 2816
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 2W
Resistance (Ohms): 0.012
Composition: Metal Element
Number of Terminations: 2
Family Name: WSL
Categories: Resistors
Dimension: 0.280" L x 0.165" W (7.10mm x 4.20mm)
Manufacturer Package: 2816
Height - Seated (Maximum): 0.035" (0.89mm)
Alternative Parts (Cross-Reference): WSL2816R0120FEA ; WSL2816R0120FEB; WSL2816R0120DEH;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.012 OHM 2W Resistor - 52-WSL2816R0120FEH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.012 OHM 2W Resistor
52-WSL2816R0120FEH
0.012 OHM 2W Resistor 52-WSL2816R0120FEH
RES 0.012 OHM 1% 2W 2816 Product overview: WSL2816R0120FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0120FEH can be used for catalog matching and distributor lookup.

RES 0.012 OHM 1% 2W 2816 Product overview: WSL2816R0120FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0120FEH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2816R0120FEH WSLK-.012TR-ND 799359-WSL2816R0120FEH 52-WSL2816R0120FEH
Product Name RES .012 OHM 2W 1% 2816 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL2816R0120FEH 0.012 OHM 2W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0120 ohms 0.0120 ohms 0.0120 ohms 0.0120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details