Vishay Intertechnology, Inc. RES .012 OHM 2W 1% 2816 SMD WSL2816R0120FEA

Description
RES .012ohm 2W 1% 2816 SMD
Request a Quote
Description
RES .012ohm 2W 1% 2816 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .012 OHM 2W 1% 2816 SMD - WSL2816R0120FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .012 OHM 2W 1% 2816 SMD
WSL2816R0120FEA
RES .012 OHM 2W 1% 2816 SMD WSL2816R0120FEA
RES .012ohm 2W 1% 2816 SMD

RES .012ohm 2W 1% 2816 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2816R0120FEA
Product Name RES .012 OHM 2W 1% 2816 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details