Vishay Precision Group SMD 2W 0.01 Ohm Resistor WSL2816R0100FEH

Description
2W 1% 0.01 Ohm Metal Strip Current Sense Resistor, 2816 SMD Product overview: WSL2816R0100FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.01 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.01 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0100FEH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2W 1% 0.01 Ohm Metal Strip Current Sense Resistor, 2816 SMD Product overview: WSL2816R0100FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.01 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.01 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0100FEH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W 0.01 Ohm Resistor - 52-WSL2816R0100FEH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 0.01 Ohm Resistor
52-WSL2816R0100FEH
SMD 2W 0.01 Ohm Resistor 52-WSL2816R0100FEH
2W 1% 0.01 Ohm Metal Strip Current Sense Resistor, 2816 SMD Product overview: WSL2816R0100FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.01 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.01 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0100FEH can be used for catalog matching and distributor lookup.

2W 1% 0.01 Ohm Metal Strip Current Sense Resistor, 2816 SMD Product overview: WSL2816R0100FEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.01 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.01 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2816R0100FEH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLK-.01TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.01TR-ND
Chip Resistor - Surface Mount WSLK-.01TR-ND
10 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLK-.01DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.01DKR-ND
Chip Resistor - Surface Mount WSLK-.01DKR-ND
10 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLK-.01CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLK-.01CT-ND
Chip Resistor - Surface Mount WSLK-.01CT-ND
10 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 2watts .01ohms 1% Learn More - WSL2816R0100FEH - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .01ohms 1% Learn More
WSL2816R0100FEH
Current Sense Resistors - SMD 2watts .01ohms 1% Learn More WSL2816R0100FEH
Current Sense Resistors - SMD 2watts .01ohms 1% Learn More

Current Sense Resistors - SMD 2watts .01ohms 1% Learn More

Supplier's Site
Res, 0R01, 2W, 2816, Metal Strip; Resistance Vishay - 64W8124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 2W, 2816, Metal Strip; Resistance Vishay
64W8124
Res, 0R01, 2W, 2816, Metal Strip; Resistance Vishay 64W8124
RES, 0R01, 2W, 2816, METAL STRIP; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2816 [7142 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R01, 2W, 2816, METAL STRIP; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2816 [7142 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 2W, 2816, Metal Strip; Resistance Vishay - 08AJ1783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 2W, 2816, Metal Strip; Resistance Vishay
08AJ1783
Res, 0R01, 2W, 2816, Metal Strip; Resistance Vishay 08AJ1783
RES, 0R01, 2W, 2816, METAL STRIP; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2816 [7142 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R01, 2W, 2816, METAL STRIP; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2816 [7142 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSL2816R0100FEH WSLK-.01TR-ND WSL2816R0100FEH 64W8124
Product Name SMD 2W 0.01 Ohm Resistor Chip Resistor - Surface Mount Current Sense Resistors - SMD 2watts .01ohms 1% Learn More Res, 0R01, 2W, 2816, Metal Strip; Resistance Vishay
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD365JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details