Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2816R0100FEB

Description
10 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2816R0100FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2816R0100FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2816R0100FEBTR-ND
10 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2816R0100FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2816R0100FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2816R0100FEBCT-ND
RES 0.01 OHM 1% 2W 2816

RES 0.01 OHM 1% 2W 2816

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2816R0100FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2816R0100FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2816R0100FEBDKR-ND
RES 0.01 OHM 1% 2W 2816

RES 0.01 OHM 1% 2W 2816

Buy Now Datasheet
Vishay/DaleCurrent Sense Resistors - SMD 2watts .01ohms 1% Learn More - WSL2816R0100FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 2watts .01ohms 1% Learn More
WSL2816R0100FEB
Vishay/DaleCurrent Sense Resistors - SMD 2watts .01ohms 1% Learn More WSL2816R0100FEB
Vishay/DaleCurrent Sense Resistors - SMD 2watts .01ohms 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 2watts .01ohms 1% Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSL2816R0100FEBTR-ND WSL2816R0100FEB
Product Name Chip Resistor - Surface Mount Vishay/DaleCurrent Sense Resistors - SMD 2watts .01ohms 1% Learn More
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0ohm Resistor - 52-1625854-4 - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 0.0500 ohms
Standards and Certifications RoHS
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details