Vishay Precision Group RES .01 OHM 2W 1% 2816 SMD WSL2816R0100FEA

Description
RES .01ohm 2W 1% 2816 SMD
Request a Quote
Description
RES .01ohm 2W 1% 2816 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .01 OHM 2W 1% 2816 SMD - WSL2816R0100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 2W 1% 2816 SMD
WSL2816R0100FEA
RES .01 OHM 2W 1% 2816 SMD WSL2816R0100FEA
RES .01ohm 2W 1% 2816 SMD

RES .01ohm 2W 1% 2816 SMD

Supplier's Site
Current Sense Resistor, 0.01 Ohm, 2 W,1%, Full Reel; Resistance Vishay - 83R9051 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 2 W,1%, Full Reel; Resistance Vishay
83R9051
Current Sense Resistor, 0.01 Ohm, 2 W,1%, Full Reel; Resistance Vishay 83R9051
CURRENT SENSE RESISTOR, 0.01 OHM, 2 W,1%, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2816 [7140 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 2 W,1%, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2816 [7140 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSL2816R0100FEA 83R9051
Product Name RES .01 OHM 2W 1% 2816 SMD Current Sense Resistor, 0.01 Ohm, 2 W,1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2816 [7140 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers