Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2726L7000FEA

Description
700 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
700 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10343-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10343-1-ND
Chip Resistor - Surface Mount 541-10343-1-ND
700 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

700 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10343-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10343-2-ND
Chip Resistor - Surface Mount 541-10343-2-ND
700 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

700 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10343-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10343-6-ND
Chip Resistor - Surface Mount 541-10343-6-ND
700 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

700 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Automotive SMD 0.0007 Ohm 3W Resistor - 52-WSL2726L7000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.0007 Ohm 3W Resistor
52-WSL2726L7000FEA
Automotive SMD 0.0007 Ohm 3W Resistor 52-WSL2726L7000FEA
Res Metal Strip 2726 0.0007 Ohm 1% 3W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSL2726L7000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0007 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0007 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2726L7000FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2726 0.0007 Ohm 1% 3W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSL2726L7000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0007 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0007 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2726L7000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2726L7000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2726L7000FEA
Chip Resistor - Surface Mount WSL2726L7000FEA
RES SMD 700 UOHM 1% 3W 2726

RES SMD 700 UOHM 1% 3W 2726

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-10343-1-ND 52-WSL2726L7000FEA WSL2726L7000FEA
Product Name Chip Resistor - Surface Mount Automotive SMD 0.0007 Ohm 3W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal Strip MetalAlloy
Mounting / Packaging Nonstandard 2726
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567543 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers