Vishay Intertechnology, Inc. RES .0005 OHM 3W 1% 2726 SMD WSL2726L5000FEB

Description
RES .0005ohm 3W 1% 2726 SMD
Request a Quote Datasheet
Description
RES .0005ohm 3W 1% 2726 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .0005 OHM 3W 1% 2726 SMD - WSL2726L5000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .0005 OHM 3W 1% 2726 SMD
WSL2726L5000FEB
RES .0005 OHM 3W 1% 2726 SMD WSL2726L5000FEB
RES .0005ohm 3W 1% 2726 SMD

RES .0005ohm 3W 1% 2726 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLQ-.0005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLQ-.0005CT-ND
Chip Resistor - Surface Mount WSLQ-.0005CT-ND
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLQ-.0005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLQ-.0005DKR-ND
Chip Resistor - Surface Mount WSLQ-.0005DKR-ND
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLQ-.0005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLQ-.0005TR-ND
Chip Resistor - Surface Mount WSLQ-.0005TR-ND
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2726L5000FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2726L5000FEB
Resistors - Chip Resistor - Surface Mount WSL2726L5000FEB
RES SMD 500 UOHM 1% 3W 2726

RES SMD 500 UOHM 1% 3W 2726

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number WSL2726L5000FEB WSLQ-.0005CT-ND WSL2726L5000FEB
Product Name RES .0005 OHM 3W 1% 2726 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard Nonstandard
Resistance Range 5.00E-4 ohms 5.00E-4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details