RES SMD 300 UOHM 1% 3W 2726
RES SMD 300 UOHM 1% 3W 2726
300 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer: Vishay Dale
Win Source Part Number: 807828-WSL2726L3000F
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 4
Resistance: 300 μOhms
Supplier Device Package: 2726
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.126" (3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Res Metal Strip 2726 0.0003 Ohm 1% 3W -100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSL2726L3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0003 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0003 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2726L3000FEA can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-WSL2726L3000FEADKR-ND | 807828-WSL2726L3000FEA | 52-WSL2726L3000FEA |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - WSL2726L3000FEA | Automotive SMD 0.0003 Ohm 3W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | Metal Strip | |
| Mounting / Packaging | Nonstandard | 2726 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |