Current Sense Resistors - SMD 3watts .005ohm 1% Learn More
Win Source Part Number: 1375568-WSL27265L000
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSL
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: Nonstandard
Supplier Device Package: 2726
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm)
Height - Seated (Max): 0.118" (3.00mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 5 mOhms
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 4
Res Metal Strip 2726 0.005 Ohm 1% 3W ±75ppm/°C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSL27265L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.005 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL27265L000FEB can be used for catalog matching and distributor lookup.
5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
5 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.005 OHM 1% 3W 2726
RES, 0R005, 3W, 2726, METAL STRIP; Resistance:0.005ohm;
RES, 0R005, 3W, 2726, METAL STRIP; Resistance:0.005ohm;
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | WSL27265L000FEB | 1375568-WSL27265L000FEB | 52-WSL27265L000FEB | 541-WSL27265L000FEBTR-ND | WSL27265L000FEB | 41Y6349 |
| Product Name | Current Sense Resistors - SMD 3watts .005ohm 1% Learn More | Resistors - Chip Resistor - Surface Mount | Automotive SMD 0.005 Ohm 3W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 0R005, 3W, 2726, Metal Strip; Resistance Vishay |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Nonstandard | 2726 [6966 Metric] | |||
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C |