Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL27264L000FEB

Description
4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL27264L000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL27264L000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL27264L000FEBCT-ND
4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL27264L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL27264L000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL27264L000FEBTR-ND
4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL27264L000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL27264L000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL27264L000FEBDKR-ND
4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL27264L000FEB
903403-WSL27264L000FEB
Chip Resistor - Surface Mount - WSL27264L000FEB 903403-WSL27264L000FEB
Manufacturer: Vishay Win Source Part Number: 903403-WSL27264L000F EB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Nonstandard Package: Reel - TR Categories: Resistors Case / Package: 2726 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLQ-.004CT, WSLQ-.004TR, WSLQ-.004DKR

Manufacturer: Vishay
Win Source Part Number: 903403-WSL27264L000FEB
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 4 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 2726
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLQ-.004CT, WSLQ-.004TR, WSLQ-.004DKR

Buy Now Datasheet
RES .004 OHM 3W 1% 2726 SMD - WSL27264L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .004 OHM 3W 1% 2726 SMD
WSL27264L000FEB
RES .004 OHM 3W 1% 2726 SMD WSL27264L000FEB
RES .004ohm 3W 1% 2726 SMD

RES .004ohm 3W 1% 2726 SMD

Supplier's Site
0.004 OHM 3W Resistor - 52-WSL27264L000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.004 OHM 3W Resistor
52-WSL27264L000FEB
0.004 OHM 3W Resistor 52-WSL27264L000FEB
RES 0.004 OHM 1% 3W 2726 Product overview: WSL27264L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.004 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL27264L000FEB can be used for catalog matching and distributor lookup.

RES 0.004 OHM 1% 3W 2726 Product overview: WSL27264L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.004 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL27264L000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-WSL27264L000FEBCT-ND 903403-WSL27264L000FEB WSL27264L000FEB 52-WSL27264L000FEB
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL27264L000FEB RES .004 OHM 3W 1% 2726 SMD 0.004 OHM 3W Resistor
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers