Vishay Intertechnology, Inc. Current Sense Resistors - SMD 3watts .003ohm 1% Learn More WSL27263L000FEB

Description
Current Sense Resistors - SMD 3watts .003ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 3watts .003ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 3watts .003ohm 1% Learn More - WSL27263L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 3watts .003ohm 1% Learn More
WSL27263L000FEB
Current Sense Resistors - SMD 3watts .003ohm 1% Learn More WSL27263L000FEB
Current Sense Resistors - SMD 3watts .003ohm 1% Learn More

Current Sense Resistors - SMD 3watts .003ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL27263L000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL27263L000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL27263L000FEBCT-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL27263L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL27263L000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL27263L000FEBTR-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL27263L000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL27263L000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL27263L000FEBDKR-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL27263L000FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL27263L000FEB
Resistors - Chip Resistor - Surface Mount WSL27263L000FEB
RES 0.003 OHM 1% 3W 2726

RES 0.003 OHM 1% 3W 2726

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number WSL27263L000FEB 541-WSL27263L000FEBCT-ND WSL27263L000FEB
Product Name Current Sense Resistors - SMD 3watts .003ohm 1% Learn More Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard Nonstandard
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375575-SR731ETTPR560F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.5600 ohms
Tolerance 1 +/- %
View Details
4 suppliers
Surface Mount Resistors - 7-2176422-6 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 ohms
View Details
2 suppliers