Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSL27262L000FEB WSL27262L000FEB

Description
Manufacturer: Vishay Win Source Part Number: 939137-WSL27262L000F EB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Nonstandard Package: Reel - TR Categories: Resistors Case / Package: 2726 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLQ-.002TR, WSLQ-.002DKR, WSLQ-.002CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 939137-WSL27262L000F EB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Nonstandard Package: Reel - TR Categories: Resistors Case / Package: 2726 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLQ-.002TR, WSLQ-.002DKR, WSLQ-.002CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL27262L000FEB
939137-WSL27262L000FEB
Chip Resistor - Surface Mount - WSL27262L000FEB 939137-WSL27262L000FEB
Manufacturer: Vishay Win Source Part Number: 939137-WSL27262L000F EB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Nonstandard Package: Reel - TR Categories: Resistors Case / Package: 2726 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLQ-.002TR, WSLQ-.002DKR, WSLQ-.002CT

Manufacturer: Vishay
Win Source Part Number: 939137-WSL27262L000FEB
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 2726
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLQ-.002TR, WSLQ-.002DKR, WSLQ-.002CT

Buy Now Datasheet
0.002 OHM 3W Resistor - 52-WSL27262L000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.002 OHM 3W Resistor
52-WSL27262L000FEB
0.002 OHM 3W Resistor 52-WSL27262L000FEB
RES 0.002 OHM 1% 3W 2726 Product overview: WSL27262L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL27262L000FEB can be used for catalog matching and distributor lookup.

RES 0.002 OHM 1% 3W 2726 Product overview: WSL27262L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL27262L000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLQ-.002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLQ-.002CT-ND
Chip Resistor - Surface Mount WSLQ-.002CT-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLQ-.002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLQ-.002TR-ND
Chip Resistor - Surface Mount WSLQ-.002TR-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLQ-.002DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLQ-.002DKR-ND
Chip Resistor - Surface Mount WSLQ-.002DKR-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .002 OHM 3W 1% 2726 SMD - WSL27262L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .002 OHM 3W 1% 2726 SMD
WSL27262L000FEB
RES .002 OHM 3W 1% 2726 SMD WSL27262L000FEB
RES .002ohm 3W 1% 2726 SMD

RES .002ohm 3W 1% 2726 SMD

Supplier's Site
Res, 0R002, 3W, 2726, Metal Strip; Resistance Vishay - 41Y6341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 3W, 2726, Metal Strip; Resistance Vishay
41Y6341
Res, 0R002, 3W, 2726, Metal Strip; Resistance Vishay 41Y6341
RES, 0R002, 3W, 2726, METAL STRIP; Resistance:0.002ohm; Product Range:WSL2726 Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.9mm RoHS Compliant: Yes

RES, 0R002, 3W, 2726, METAL STRIP; Resistance:0.002ohm; Product Range:WSL2726 Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R002, 3W, 2726, Metal Strip; Resistance Vishay - 08AJ1781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 3W, 2726, Metal Strip; Resistance Vishay
08AJ1781
Res, 0R002, 3W, 2726, Metal Strip; Resistance Vishay 08AJ1781
RES, 0R002, 3W, 2726, METAL STRIP; Resistance:0.002ohm; Product Range:WSL2726 Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.9mm RoHS Compliant: Yes

RES, 0R002, 3W, 2726, METAL STRIP; Resistance:0.002ohm; Product Range:WSL2726 Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
RES 0.002 OHM 1% 3W 2726 - 873-WSL27262L000FEB - Utmel Electronic Limited
Hong Kong, China
RES 0.002 OHM 1% 3W 2726
873-WSL27262L000FEB
RES 0.002 OHM 1% 3W 2726 873-WSL27262L000FEB
RES 0.002 OHM 1% 3W 2726

RES 0.002 OHM 1% 3W 2726

Supplier's Site
Chip Resistor - Surface Mount - WSL27262L000FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL27262L000FEB
Chip Resistor - Surface Mount WSL27262L000FEB
RES 0.002 OHM 1% 3W 2726

RES 0.002 OHM 1% 3W 2726

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 939137-WSL27262L000FEB 52-WSL27262L000FEB WSLQ-.002CT-ND WSL27262L000FEB 41Y6341 873-WSL27262L000FEB WSL27262L000FEB
Product Name Chip Resistor - Surface Mount - WSL27262L000FEB 0.002 OHM 3W Resistor Chip Resistor - Surface Mount RES .002 OHM 3W 1% 2726 SMD Res, 0R002, 3W, 2726, Metal Strip; Resistance Vishay RES 0.002 OHM 1% 3W 2726 Chip Resistor - Surface Mount
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2105132P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details