Vishay Intertechnology, Inc. RES .001 OHM 3W 1% 2726 SMD WSL27261L000FEB

Description
RES .001ohm 3W 1% 2726 SMD
Request a Quote Datasheet
Description
RES .001ohm 3W 1% 2726 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .001 OHM 3W 1% 2726 SMD - WSL27261L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .001 OHM 3W 1% 2726 SMD
WSL27261L000FEB
RES .001 OHM 3W 1% 2726 SMD WSL27261L000FEB
RES .001ohm 3W 1% 2726 SMD

RES .001ohm 3W 1% 2726 SMD

Supplier's Site
Automotive SMD 3W Resistor - 52-WSL27261L000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 3W Resistor
52-WSL27261L000FEB
Automotive SMD 3W Resistor 52-WSL27261L000FEB
SMD Resistor 2726 1mR 1% 3W 4-Term AEC-Q200 Product overview: WSL27261L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL27261L000FEB can be used for catalog matching and distributor lookup.

SMD Resistor 2726 1mR 1% 3W 4-Term AEC-Q200 Product overview: WSL27261L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL27261L000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLQ-.001DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLQ-.001DKR-ND
Chip Resistor - Surface Mount WSLQ-.001DKR-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLQ-.001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLQ-.001TR-ND
Chip Resistor - Surface Mount WSLQ-.001TR-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLQ-.001CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLQ-.001CT-ND
Chip Resistor - Surface Mount WSLQ-.001CT-ND
1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL27261L000FEB
805920-WSL27261L000FEB
Chip Resistor - Surface Mount - WSL27261L000FEB 805920-WSL27261L000FEB
Manufacturer: Vishay Dale Win Source Part Number: 805920-WSL27261L000F EB Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 3W Composition: Metal Element Number of Terminations: 4 Resistance: 1 mOhms Supplier Device Package: 2726 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.113" (2.88mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 805920-WSL27261L000FEB
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 4
Resistance: 1 mOhms
Supplier Device Package: 2726
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.113" (2.88mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Res, 0R001, 3W, 2726, Metal Strip; Resistance Vishay - 08AJ1780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 3W, 2726, Metal Strip; Resistance Vishay
08AJ1780
Res, 0R001, 3W, 2726, Metal Strip; Resistance Vishay 08AJ1780
RES, 0R001, 3W, 2726, METAL STRIP; Resistance:0.001ohm; Product Range:WSL2726 Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.9mm RoHS Compliant: Yes

RES, 0R001, 3W, 2726, METAL STRIP; Resistance:0.001ohm; Product Range:WSL2726 Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R001, 3W, 2726, Metal Strip; Resistance Vishay - 41Y6335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 3W, 2726, Metal Strip; Resistance Vishay
41Y6335
Res, 0R001, 3W, 2726, Metal Strip; Resistance Vishay 41Y6335
RES, 0R001, 3W, 2726, METAL STRIP; Resistance:0.001ohm; Product Range:WSL2726 Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.9mm RoHS Compliant: Yes

RES, 0R001, 3W, 2726, METAL STRIP; Resistance:0.001ohm; Product Range:WSL2726 Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSL27261L000FEB 52-WSL27261L000FEB WSLQ-.001DKR-ND 805920-WSL27261L000FEB 08AJ1780
Product Name RES .001 OHM 3W 1% 2726 SMD Automotive SMD 3W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL27261L000FEB Res, 0R001, 3W, 2726, Metal Strip; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard 2726 [6966 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR56FTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2414954 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED27L0FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details