Vishay Precision Group Resistance Vishay WSL27261L000FEA.

Description
Resistance:1mohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2726 [6966 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Datasheet
Description
Resistance:1mohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2726 [6966 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 28AC5730 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
28AC5730
Resistance Vishay 28AC5730
Resistance:1mohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2726 [6966 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Resistance:1mohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2726 [6966 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC5730
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2726 [6966 Metric]
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details