Vishay Precision Group Chip Resistor - Surface Mount WSL2512R5000FEK

Description
500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R5000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R5000FEK-ND
Chip Resistor - Surface Mount WSL2512R5000FEK-ND
500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
WSL2512R5000FEK - WSL2512R5000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2512R5000FEK
WSL2512R5000FEK
WSL2512R5000FEK WSL2512R5000FEK
WSL2512R5000FEK

WSL2512R5000FEK

Supplier's Site
Current Sense Resistor, 0.5 Ohm, 1W, 1%; Resistance Vishay - 65K4168 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.5 Ohm, 1W, 1%; Resistance Vishay
65K4168
Current Sense Resistor, 0.5 Ohm, 1W, 1%; Resistance Vishay 65K4168
CURRENT SENSE RESISTOR, 0.5 OHM, 1W, 1%; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.5 OHM, 1W, 1%; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL2512R5000FEK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2512R5000FEK
Resistors - Chip Resistor - Surface Mount WSL2512R5000FEK
RES 0.5 OHM 1% 1W 2512

RES 0.5 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2512R5000FEK-ND WSL2512R5000FEK 65K4168 WSL2512R5000FEK
Product Name Chip Resistor - Surface Mount WSL2512R5000FEK Current Sense Resistor, 0.5 Ohm, 1W, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalOxide
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
5 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4222FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details