Vishay Precision Group RES .50 OHM 1W 1% 2512 SMD WSL2512R5000FEA

Description
RES .50ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .50ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .50 OHM 1W 1% 2512 SMD - WSL2512R5000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .50 OHM 1W 1% 2512 SMD
WSL2512R5000FEA
RES .50 OHM 1W 1% 2512 SMD WSL2512R5000FEA
RES .50ohm 1W 1% 2512 SMD

RES .50ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLG-.50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.50CT-ND
Chip Resistor - Surface Mount WSLG-.50CT-ND
500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.50DKR-ND
Chip Resistor - Surface Mount WSLG-.50DKR-ND
500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.50TR-ND
Chip Resistor - Surface Mount WSLG-.50TR-ND
500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Surface Mount Resistors - 6836625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836625
Surface Mount Resistors 6836625
Vishay WSL2512R5000FEA

Vishay WSL2512R5000FEA

Supplier's Site
Surface Mount Resistors - 6836625P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836625P
Surface Mount Resistors 6836625P
Vishay WSL2512R5000FEA

Vishay WSL2512R5000FEA

Supplier's Site
Surface Mount Resistors - 1679841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679841
Surface Mount Resistors 1679841
Vishay WSL2512R5000FEA

Vishay WSL2512R5000FEA

Supplier's Site
SMD 0.5 Ohm 1W Resistor - 52-WSL2512R5000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 Ohm 1W Resistor
52-WSL2512R5000FEA
SMD 0.5 Ohm 1W Resistor 52-WSL2512R5000FEA
0.5 Ohm 1W 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL2512R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R5000FEA can be used for catalog matching and distributor lookup.

0.5 Ohm 1W 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL2512R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R5000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.5 Ohm, 1W, 1%; Resistance Vishay - 26R4264 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.5 Ohm, 1W, 1%; Resistance Vishay
26R4264
Current Sense Resistor, 0.5 Ohm, 1W, 1%; Resistance Vishay 26R4264
CURRENT SENSE RESISTOR, 0.5 OHM, 1W, 1%; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.5 OHM, 1W, 1%; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.5 Ohm, 1 W, 1%, 700 Mv Rohs Compliant Vishay - 98K3054 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.5 Ohm, 1 W, 1%, 700 Mv Rohs Compliant Vishay
98K3054
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.5 Ohm, 1 W, 1%, 700 Mv Rohs Compliant Vishay 98K3054
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.5 ohm, 1 W, - 1%, 700 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.5 ohm, 1 W, - 1%, 700 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.5Ohm, 1%, 2512, Full Reel; Resistance Vishay - 62K3496 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.5Ohm, 1%, 2512, Full Reel; Resistance Vishay
62K3496
Metal Strip Resistor, 0.5Ohm, 1%, 2512, Full Reel; Resistance Vishay 62K3496
METAL STRIP RESISTOR, 0.5OHM, 1%, 2512, FULL REEL; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.5OHM, 1%, 2512, FULL REEL; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R5000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R5000FEA
Chip Resistor - Surface Mount WSL2512R5000FEA
RES 0.5 OHM 1% 1W 2512

RES 0.5 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2512R5000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2512R5000FEA
Resistors - Chip Resistor - Surface Mount WSL2512R5000FEA
RES 0.5 OHM 1% 1W 2512

RES 0.5 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number WSL2512R5000FEA WSLG-.50CT-ND 6836625 6836625P 52-WSL2512R5000FEA 26R4264 98K3054 62K3496 WSL2512R5000FEA WSL2512R5000FEA
Product Name RES .50 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 0.5 Ohm 1W Resistor Current Sense Resistor, 0.5 Ohm, 1W, 1%; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.5 Ohm, 1 W, 1%, 700 Mv Rohs Compliant Vishay Metal Strip Resistor, 0.5Ohm, 1%, 2512, Full Reel; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details