Vishay Precision Group Metal Strip Resistor, 0.5Ohm, 1%, 2512, Full Reel; Resistance Vishay WSL2512R5000FEA.

Description
METAL STRIP RESISTOR, 0.5OHM, 1%, 2512, FULL REEL; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
Datasheet
Description
METAL STRIP RESISTOR, 0.5OHM, 1%, 2512, FULL REEL; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Strip Resistor, 0.5Ohm, 1%, 2512, Full Reel; Resistance Vishay - 26AC5240 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.5Ohm, 1%, 2512, Full Reel; Resistance Vishay
26AC5240
Metal Strip Resistor, 0.5Ohm, 1%, 2512, Full Reel; Resistance Vishay 26AC5240
METAL STRIP RESISTOR, 0.5OHM, 1%, 2512, FULL REEL; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.5OHM, 1%, 2512, FULL REEL; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AC5240
Product Name Metal Strip Resistor, 0.5Ohm, 1%, 2512, Full Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details