Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R5000FBA

Description
500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R5000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R5000FBA-ND
Chip Resistor - Surface Mount WSL2512R5000FBA-ND
500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
1W,.5,1%,BULK - WSL2512R5000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,.5,1%,BULK
WSL2512R5000FBA
1W,.5,1%,BULK WSL2512R5000FBA
1W,.5,1%,BULK

1W,.5,1%,BULK

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R5000FBA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R5000FBA
Chip Resistor - Surface Mount WSL2512R5000FBA
RES 0.5 OHM 1% 1W 2512

RES 0.5 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2512R5000FBA-ND WSL2512R5000FBA WSL2512R5000FBA
Product Name Chip Resistor - Surface Mount 1W,.5,1%,BULK Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data