Vishay Intertechnology, Inc. Current Sense Resistors - SMD .5ohms 1watt .5% WSL2512R5000DTA

Description
Current Sense Resistors - SMD .5ohms 1watt .5%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .5ohms 1watt .5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD .5ohms 1watt .5% - WSL2512R5000DTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .5ohms 1watt .5%
WSL2512R5000DTA
Current Sense Resistors - SMD .5ohms 1watt .5% WSL2512R5000DTA
Current Sense Resistors - SMD .5ohms 1watt .5%

Current Sense Resistors - SMD .5ohms 1watt .5%

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R5000DTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R5000DTA-ND
Chip Resistor - Surface Mount WSL2512R5000DTA-ND
500 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R5000DTA WSL2512R5000DTA-ND
Product Name Current Sense Resistors - SMD .5ohms 1watt .5% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details