Vishay Intertechnology, Inc. Res Metal Strip 2512 470m Ohm 5% 1W ¦75ppm/¦C SMD T/R WSL2512R4700JTA

Description
Res Metal Strip 2512 470m Ohm 5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 470m Ohm 5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 470m Ohm 5% 1W ¦75ppm/¦C SMD T/R - WSL2512R4700JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 470m Ohm 5% 1W ¦75ppm/¦C SMD T/R
WSL2512R4700JTA
Res Metal Strip 2512 470m Ohm 5% 1W ¦75ppm/¦C SMD T/R WSL2512R4700JTA
Res Metal Strip 2512 470m Ohm 5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 470m Ohm 5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R4700JTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R4700JTA-ND
Chip Resistor - Surface Mount WSL2512R4700JTA-ND
470 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2512R4700JTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R4700JTA
Chip Resistor - Surface Mount WSL2512R4700JTA
RES 0.47 OHM 5% 1W 2512

RES 0.47 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2512R4700JTA WSL2512R4700JTA-ND WSL2512R4700JTA
Product Name Res Metal Strip 2512 470m Ohm 5% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details