Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R4700FTB

Description
470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R4700FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R4700FTB-ND
Chip Resistor - Surface Mount WSL2512R4700FTB-ND
470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD U 71-WSL2512-0.47 - WSL2512R4700FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD U 71-WSL2512-0.47
WSL2512R4700FTB
Current Sense Resistors - SMD U 71-WSL2512-0.47 WSL2512R4700FTB
Current Sense Resistors - SMD U 71-WSL2512-0.47

Current Sense Resistors - SMD U 71-WSL2512-0.47

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R4700FTB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R4700FTB
Chip Resistor - Surface Mount WSL2512R4700FTB
RES 0.47 OHM 1% 1W 2512

RES 0.47 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2512R4700FTB-ND WSL2512R4700FTB WSL2512R4700FTB
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD U 71-WSL2512-0.47 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138591DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details