Vishay Intertechnology, Inc. WSL2512R4700FEK WSL2512R4700FEK

Description
WSL2512R4700FEK
Request a Quote Datasheet
Description
WSL2512R4700FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL2512R4700FEK - WSL2512R4700FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2512R4700FEK
WSL2512R4700FEK
WSL2512R4700FEK WSL2512R4700FEK
WSL2512R4700FEK

WSL2512R4700FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R4700FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R4700FEK-ND
Chip Resistor - Surface Mount WSL2512R4700FEK-ND
470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R4700FEK WSL2512R4700FEK-ND
Product Name WSL2512R4700FEK Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details