Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .47ohms 1% Learn More WSL2512R4700FEB

Description
Current Sense Resistors - SMD 1watt .47ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .47ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .47ohms 1% Learn More - WSL2512R4700FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .47ohms 1% Learn More
WSL2512R4700FEB
Current Sense Resistors - SMD 1watt .47ohms 1% Learn More WSL2512R4700FEB
Current Sense Resistors - SMD 1watt .47ohms 1% Learn More

Current Sense Resistors - SMD 1watt .47ohms 1% Learn More

Supplier's Site
SMD 0.47 Ohm 1W Resistor - 52-WSL2512R4700FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47 Ohm 1W Resistor
52-WSL2512R4700FEB
SMD 0.47 Ohm 1W Resistor 52-WSL2512R4700FEB
Res Metal Strip 2512 0.47 Ohm 1% 1W 75ppm/C Molded SMD SMD T/R Product overview: WSL2512R4700FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R4700FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.47 Ohm 1% 1W 75ppm/C Molded SMD SMD T/R Product overview: WSL2512R4700FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R4700FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R4700FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R4700FEB-ND
Chip Resistor - Surface Mount WSL2512R4700FEB-ND
470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSL2512R4700FEB 52-WSL2512R4700FEB WSL2512R4700FEB-ND
Product Name Current Sense Resistors - SMD 1watt .47ohms 1% Learn More SMD 0.47 Ohm 1W Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3483FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details