Vishay Precision Group Surface Mount Resistors WSL2512R4700FEA

Description
Vishay WSL2512R4700FEA
Request a Quote Datasheet
Description
Vishay WSL2512R4700FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6836616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836616
Surface Mount Resistors 6836616
Vishay WSL2512R4700FEA

Vishay WSL2512R4700FEA

Supplier's Site
Surface Mount Resistors - 6836616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836616P
Surface Mount Resistors 6836616P
Vishay WSL2512R4700FEA

Vishay WSL2512R4700FEA

Supplier's Site
Res Metal Strip 2512 470m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R4700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 470m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R4700FEA
Res Metal Strip 2512 470m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R4700FEA
Res Metal Strip 2512 470m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 470m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 0.47 Ohm 1W Resistor - 52-WSL2512R4700FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47 Ohm 1W Resistor
52-WSL2512R4700FEA
SMD 0.47 Ohm 1W Resistor 52-WSL2512R4700FEA
0.47 Ohm 1W 1% Metal Strip SMD Resistor 2512 Product overview: WSL2512R4700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R4700FEA can be used for catalog matching and distributor lookup.

0.47 Ohm 1W 1% Metal Strip SMD Resistor 2512 Product overview: WSL2512R4700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R4700FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10145-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10145-6-ND
Chip Resistor - Surface Mount 541-10145-6-ND
470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10145-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10145-1-ND
Chip Resistor - Surface Mount 541-10145-1-ND
470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10145-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10145-2-ND
Chip Resistor - Surface Mount 541-10145-2-ND
470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2512R4700FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R4700FEA
Chip Resistor - Surface Mount WSL2512R4700FEA
RES 0.47 OHM 1% 1W 2512

RES 0.47 OHM 1% 1W 2512

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.47 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay - 98K3053 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.47 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay
98K3053
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.47 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay 98K3053
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.47 ohm, 1 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.47 ohm, 1 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.47 Ohm, 1 W, 1%, 2512 [6432 Metric] Vishay - 78R1005 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.47 Ohm, 1 W, 1%, 2512 [6432 Metric] Vishay
78R1005
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.47 Ohm, 1 W, 1%, 2512 [6432 Metric] Vishay 78R1005
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.47 ohm, 1 W, 1%, 2512 [6432 Metric]

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.47 ohm, 1 W, 1%, 2512 [6432 Metric]

Supplier's Site Datasheet
Current Sense Resistors - SMD 1watt .47ohms 1% - 873-WSL2512R4700FEA - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD 1watt .47ohms 1%
873-WSL2512R4700FEA
Current Sense Resistors - SMD 1watt .47ohms 1% 873-WSL2512R4700FEA
Current Sense Resistors - SMD 1watt .47ohms 1%

Current Sense Resistors - SMD 1watt .47ohms 1%

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6836616 6836616P WSL2512R4700FEA 52-WSL2512R4700FEA 541-10145-6-ND WSL2512R4700FEA 98K3053 78R1005 873-WSL2512R4700FEA
Product Name Surface Mount Resistors Surface Mount Resistors Res Metal Strip 2512 470m Ohm 1% 1W ¦75ppm/¦C SMD T/R SMD 0.47 Ohm 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.47 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.47 Ohm, 1 W, 1%, 2512 [6432 Metric] Vishay Current Sense Resistors - SMD 1watt .47ohms 1%
Technology / Construction Metal strip MetalAlloy; Metal Strip METAL STRIP MetalAlloy MetalAlloy Metal Element
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 2512 Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ERTTP9R1JDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details